EN
  • EN
  • DE
  • IT

MTFC1GGLXDV-WT

Part No MTFC1GGLXDV-WT
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 732980-MTFC1GGLXDV-WT
Ultra Librarian 3D Model Ultra Librarian MTFC1GGLXDV-WT CAD Model

Description

The MTFC1GGLXDV-WT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology. It is a managed NAND flash memory solution that integrates flash memory and a flash memory controller into a single package. This eMMC device is designed for mobile devices, embedded systems, and other applications requiring high-density, high-performance storage.

Applications

  • Smartphones
  • Tablets
  • E-readers
  • Digital cameras
  • GPS devices
  • Gaming consoles
  • Embedded systems
  • Automotive infotainment systems

Features

  • Capacity: 1GB (Gigabyte)
  • Interface: eMMC interface, compliant with industry standards.
  • NAND Flash: Utilizes NAND flash memory for data storage.
  • Controller: Integrated flash memory controller for managing flash operations.
  • Performance: High read and write speeds for fast data access.
  • Power Management: Designed for low power consumption, extending battery life.
  • Reliability: Built-in error correction and wear-leveling for data integrity.
  • Package: Available in a compact package for space-constrained applications.

Benefits

  • High Density Storage: Provides a large storage capacity in a small form factor.
  • High Performance: Enables fast data access and improved system performance.
  • Managed NAND: Simplifies system design with integrated controller.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Ensures data integrity with built-in error correction.
  • Easy Integration: Standard eMMC interface simplifies integration with host systems.

Additional Details

The MTFC1GGLXDV-WT eMMC device is a reliable and efficient storage solution for a wide range of applications. Its integrated controller manages flash operations, including wear-leveling, error correction, and bad block management. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, can be found in the Micron MTFC1GGLXDV datasheet. Proper handling and storage are essential to prevent damage to the device.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess