EN
  • EN
  • DE
  • IT

MTFC256GBAOANAM-WT

Part No MTFC256GBAOANAM-WT
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH 2TB MMC  /  FLASH - NAND Memory IC 2Tb (256G x 8) MMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Series e•MMC™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 2Tb (256G x 8)
Memory Interface MMC
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number MTFC256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 1,520
Win Source Part Number 1212657-MTFC256GBAOANAM-WT
Ultra Librarian 3D Model Ultra Librarian MTFC256GBAOANAM-WT CAD Model

Description

The MTFC256GBAOANAM-WT is a 2Tb (256G x 8) Non-Volatile FLASH - NAND memory integrated circuit from Micron Technology Inc.

  • Series: e•MMC™
  • Temperature Range: -25°C to 85°C (TA)
  • Description: This device is an ideal storage solution for various electronic devices and supports the MMC memory interface.
  • Package: Tray
  • Standard Package: 1,520 units
  • Write Cycle Time (Word/Page): Not specified
  • REACH: Unaffected
  • ECCN: 3A991B1A
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Renesas Electronics America
IC SRAM 8KBIT PARALLEL 64TQFP
Lowest to $49.0494
Macronix
IC FLASH 4GBIT PARALLEL 48TSOP
Lowest to $8.2814
Fujitsu Electronics America, Inc.
IC FRAM 2MBIT SPI 25MHZ 8DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 64MBIT EMMC 100FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 200TFBGA
Lowest to $184.8000
ISSI, Integrated Silicon Solution Inc
4GB, 153 BALL FBGA, 3.3V, ROHS,
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
STMicroelectronics
256-KBIT SERIAL I2C BUS EEPROM W
Lowest to $1.2061
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9092

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $219.7896 $219.7896
2+ $197.0527 $394.1054
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess