EN
  • EN
  • DE

HAL523 SF-K

Part No HAL523 SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SOT89B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 49 Weeks
Features Digital Switch Open Drain Hall Effect SOT-89B-1
Manufacturer Micronas GmbH
Series HAL® 5xy
Package Reel - TR
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting Surface Mount
Package TO-243AA, Variant
Case / Package SOT-89B-1
Family Name HAL523
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HAL523 SF-K-ND, HAL523SF-K
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919995-HAL523 SF-K
Ultra Librarian 3D Model Ultra Librarian HAL523 SF-K CAD Model

Description

The Micronas GmbH HAL® 5xy series is a digital switch open drain hall effect SOT-89B-1 component.

  • Package: reel
  • Mounting Style: surface mount
  • Operating Temperature Range: -40°C to 140°C (TJ)
  • ECCN: EAR99
  • Popularity: high
  • Estimated Production Lead Time: 49 weeks
  • HTSUS: 8542.39.0001
  • Other Part Numbers: HAL523 SF-K-ND and HAL523SF-K

You May Also Be Interested in

Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3399
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Latch, Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess