EN
  • EN
  • DE

HAR2425GP

Part No HAR2425GP
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description TSSOP14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Micronas GmbH
Package Tape & Reel
Product Status Active
Base Product Number HAR2425
Standard Package 8,000 pcs
HTSUS 0000.00.0000
Win Source Part Number 911683-HAR2425GP
Ultra Librarian 3D Model Ultra Librarian HAR2425GP CAD Model

Description

The 911683-HAR2425GP is a magnetic sensor from Micronas GmbH. It belongs to the linear compass ICs category and is designed for sensing magnetic fields.

  • Category: linear compass ICs
  • Package: tape and reel
  • Standard Package Quantity: 8,000 pieces
  • Technology: not specified
  • Output Type: not specified
  • Bandwidth: not specified
  • Current Supply: not specified
  • Current Output: not specified
  • Axis: not specified
  • Sensing Range: not specified
  • Resolution: not specified
  • Voltage Supply: not specified
  • Package/Case: not specified
  • Supplier Device Package: not specified
  • Operating Temperature Range: not specified
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Infineon Technologies
IC 3D MAGN SENSOR TSOP6-6 / Hall Effect Sensor X, Y, Z Axis PG-TSOP-6-6-5
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess