EN
  • EN
  • DE

ME6206A18XG

Part No ME6206A18XG
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830711-ME6206A18XG
Ultra Librarian 3D Model Ultra Librarian ME6206A18XG CAD Model

Description

The ME6206A18XG is a low dropout (LDO) voltage regulator IC manufactured by Microne. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This regulator is characterized by its low quiescent current, high accuracy, and various protection features, making it suitable for use in portable devices and other applications where power efficiency and reliability are crucial.

Applications:

  • Mobile Phones: Powers various components requiring a stable 1.8V supply.
  • Portable Media Players: Provides a regulated voltage for digital audio and video processing circuits.
  • Wireless Communication Devices: Used in Bluetooth modules, Wi-Fi chips, and other RF transceivers.
  • Microcontroller Power Supplies: Supplies stable power to microcontrollers in embedded systems.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and other wearable devices.

Features:

  • Fixed Output Voltage: Provides a precise and stable 1.8V output voltage.
  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Safeguards the device and connected components from short-circuit conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the IC.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient regulation contribute to longer battery life in portable devices.
  • Improved System Reliability: Protection features ensure stable and reliable operation, even under fault conditions.
  • Simplified Design: Fixed output voltage and minimal external components simplify the design process.
  • Reduced Power Consumption: Minimizes energy waste, leading to improved overall system efficiency.
  • Space Savings: Small package allows for integration into compact devices.

The ME6206A18XG is a highly efficient and reliable LDO regulator suitable for a wide range of applications. Its low quiescent current, high accuracy, and comprehensive protection features make it an excellent choice for designers seeking a high-performance power management solution for portable and battery-powered devices.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,110+ $0.0237 $50.0070
5,130+ $0.0195 $100.0350
7,940+ $0.0189 $150.0660
10,930+ $0.0183 $200.0190
14,205+ $0.0176 $250.0080
18,990+ $0.0158 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 2110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess