EN
  • EN
  • DE

85310055

Part No 85310055
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT RED LED
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Optical Element
Number of Stacks 1
Lamp Type LED
Light Color Red
Function - Lighting Steady
Voltage - Supply 24VDC
Termination Style Screw Terminal
Ingress Protection IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -25°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571289-85310055
Ultra Librarian 3D Model Ultra Librarian 85310055 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 3STACK
Need more? Email Us
Schneider Electric
HARMONY XVB, FIXING BASE FOR MOD
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Schneider Electric
BULB RED LED FLASHING
Need more? Email Us
Phoenix Contact
REPLACEMENT END COVER
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Phoenix Contact
ACOUSTIC ELEMENT BUZZER 12-30V
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT YLW DBL FLASH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess