EN
  • EN
  • DE

XVC4B45S

Part No XVC4B45S
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT MULT FLASH 4STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Complete Unit
Number of Stacks 4
Lamp Type LED
Light Color Blue, Green, Orange, Red
Function - Lighting Flashing, Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP23
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568587-XVC4B45S
Ultra Librarian 3D Model Ultra Librarian XVC4B45S CAD Model

Description

N

You May Also Be Interested in

Edwards Signaling
Led 48MM Stacklight 24V AC/DC Bl
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT GREEN LED
Need more? Email Us
Phoenix Contact
REPLACEMENT END COVER
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 5STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 4STACK
Need more? Email Us
Schneider Electric
BULB RED LED FLASHING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess