EN
  • EN
  • DE

XVC4B2K

Part No XVC4B2K
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT ORG/RED 2STACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Complete Unit
Number of Stacks 2
Lamp Type LED
Light Color Orange, Red
Function - Lighting Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP54 - Dust Protected, Water Resistant
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568589-XVC4B2K
Ultra Librarian 3D Model Ultra Librarian XVC4B2K CAD Model

Description

N

You May Also Be Interested in

WERMA USA Inc.
COMPLETE UNIT RED LED DBL FL
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 4STACK
Need more? Email Us
Phoenix Contact
ACOUSTIC ELEMENT SIREN
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Schneider Electric
HARMONY XVB, FIXING BASE FOR MOD
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT YLW DBL FLASH
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess