EN
  • EN
  • DE

2700137

Part No 2700137
Manufacturer Phoenix Contact
Catalog Stack Lights, Beacons, Indicators
Description ACOUSTIC ELEMENT SIREN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Acoustic Element
Number of Stacks 1
Function - Audible Pulse
Voltage - Supply 24VDC
Features Automatic Volume Control
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -20°C ~ 50°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546537-2700137
Ultra Librarian 3D Model Ultra Librarian 2700137 CAD Model

Description

N

You May Also Be Interested in

WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT CLEAR LED FLASH
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT GREEN LED
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 4STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT STEADY 3STACK
Need more? Email Us
Schneider Electric
COMPLETE UNIT ORG/RED 2STACK
Need more? Email Us
Phoenix Contact
ACOUSTIC ELEMENT BUZZER 12-30V
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess