EN
  • EN
  • DE

APT80GA90LD40

Part No APT80GA90LD40
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 900V
Current - Collector (Ic) (Maximum) 145A
Current - Collector Pulsed (Icm) 239A
Vce(on) (Maximum) @ Vge, Ic 3.1V @ 15V, 47A
Power - Max 625W
Switching Energy 1652μJ (on), 1389μJ (off)
Input Type Standard
Gate Charge 200nC
Td (on/off) @ 25°C 18ns/149ns
Test Condition 600V, 47A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264
Win Source Part Number 1146908-APT80GA90LD40
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name APT80GA90LD40
Introduction Date May 22, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT80GA90LD40 CAD Model

Description

The APT80GA90LD40 from Microsemi Corporation is a POWER MOS 8 series IGBT with a maximum power rating of 625W.

  • Reverse Recovery Time: 25ns
  • Gate Charge: 200nC
  • Mounting: Through hole
  • Packaging: Tube
  • Manufacturer Package: TO-264-3, TO-264AA
  • Current Rating: 145A
  • Voltage Rating: 900V
  • Vce(on): 3.1V @ 15V, 47A
  • Operating Temperature Range: Not specified
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Manufacturer Homepage: www.microsemi.com

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess