EN
  • EN
  • DE

LX5510B-LQ

Part No LX5510B-LQ
Manufacturer Microsemi Corporation
Catalog RF Amplifiers
Description WIRELESS LAN POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microsemi Corporation
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 19dB
RF Type 802.11b/g
Supply Voltage - Operating 3.3V
Test Frequency 2.4GHz
Win Source Part Number 116473-LX5510B-LQ
Ultra Librarian 3D Model Ultra Librarian LX5510B-LQ CAD Model

Description

The Microsemi Corporation LX5510B-LQ is an active electronic component suitable for use in 802.11b/g RF Type applications.

  • Test Frequency: 2.4GHz
  • Frequency Range: 2.4GHz to 2.5GHz
  • Gain: 19dB
  • Supply Voltage: 3.3V
  • Operating Supply Current: Dependent on specific application
  • Category: RF/IF and RFID

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess