EN
  • EN
  • DE

MMAD1109E3/TR13

Part No MMAD1109E3/TR13
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 75VWM 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 7
STAND-OFF Voltage (Vwm) 75V (Max)
Minimum Breakdown Voltage 90V
Applications Ethernet
Capacitance @ Frequency 1.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 140709-MMAD1109E3/TR13
Ultra Librarian 3D Model Ultra Librarian MMAD1109E3/TR13 CAD Model

Description

The Microsemi Corporation steering diode MMAD1109E3/TR13 is a high-performance electronic component designed to provide reliable protection against electrical surges in Ethernet applications.

  • Maximum Stand-off Voltage (Vwm): 75V
  • Minimum Breakdown Voltage: 90V
  • Channels: 7
  • Capacitance: 1.5pF @ 1MHz
  • Package: 14-SOIC
  • Temperature Range: -55°C to 150°C (TJ)

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess