EN
  • EN
  • DE

PD69104B

Part No PD69104B
Manufacturer Microsemi Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833574-PD69104B
Ultra Librarian 3D Model Ultra Librarian PD69104B CAD Model

Description

The PD69104B is a Power over Ethernet (PoE) controller IC manufactured by Microsemi Corporation. It's designed to provide power to network devices through Ethernet cables, adhering to industry standards such as IEEE 802.3af/at/bt. This integrated circuit facilitates the deployment of devices like IP cameras, VoIP phones, and wireless access points by eliminating the need for separate power supplies.

Applications:

  • IP Cameras
  • VoIP Phones
  • Wireless Access Points
  • Industrial Ethernet Devices
  • Security Systems

Features:

  • Compliant with IEEE 802.3af/at/bt standards
  • Four independent PoE ports
  • Automatic Powered Device (PD) detection and classification
  • Programmable power management
  • Overload and short-circuit protection per port
  • Comprehensive LED status indicators
  • Low power consumption

Benefits:

  • Simplified Installation: Combines power and data transmission over a single Ethernet cable, reducing cabling complexity and costs.
  • Cost-Effective Solution: Eliminates the need for separate power adapters and outlets, minimizing installation and maintenance expenses.
  • Enhanced Flexibility: Enables easy relocation and expansion of network devices without requiring additional electrical infrastructure.
  • Improved Reliability: Centralized power management ensures stable and dependable power delivery to connected devices.
  • Advanced Protection: Integrated overload and short-circuit protection safeguards both the power source and connected devices.

The PD69104B offers a highly integrated solution for Power over Ethernet applications, streamlining the design and implementation of PoE-enabled systems. The automatic PD detection and classification simplifies integration with a wide range of PoE devices. Microsemi Corporation is a trusted provider of PoE solutions, known for their quality and reliability. The programmable power management features allow for optimizing power delivery to meet the specific requirements of connected devices. The device's robust protection mechanisms ensure the safety and longevity of both the power supply and the powered devices. Its low power consumption contributes to overall system efficiency and reduces operating costs.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2637 $54.7911
7+ $14.9856 $104.8992
11+ $14.5173 $159.6903
15+ $14.0490 $210.7350
19+ $13.5807 $258.0333
25+ $12.1758 $304.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess