EN
  • EN
  • DE

SMDA12C/TR7TR

Part No SMDA12C/TR7TR
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 12VWM 19VC 8-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microsemi Corporation
Series TVSarray™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name SMDA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIVE, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, SMDA12C/TR7TRINACTIVE
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868140-SMDA12C/TR7TR
Ultra Librarian 3D Model Ultra Librarian SMDA12C/TR7TR CAD Model

Description

The SMDA12C/TR7TR is a TVSarray™ series diode manufactured by Microsemi Corporation.

  • Operating Temperature: -55°C to 150°C (TJ)
  • Description: 19V clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
  • Package: Reel - TR
  • Quantity per Package: 500
  • Supply and Demand Status: Limited
  • Status: Obsolete
  • Category: Circuit protection
  • Case/Package: 8-SO
  • ECCN: EAR99
  • REACH: Unaffected
  • Other Part Numbers: SMDA12C-7MSTR, SMDA12CMSTR-ND, SMDA12C-7MSTR-ND, SMDA12C/TR7CT-NDR, SMDA12C-7MSDKR-ND, SMDA12C-7MS-ND, SMDA12C-7MSDKR, SMDA12C-7MSCT, SMDA12C/TR7CTINACTIVE, SMDA12CMS-ND, SMDA12C/TR7TR-NDR, SMDA12CMSTR, SMDA12C-7MS, SMDA12C/TR7DKR-NDR, SMDA12CMSCT-ND, SMDA12CTR7, SMDA12C-7MSCT-ND, SMDA12CMSCT, SMDA12C, SMDA12C/TR7DKR, SMDA12C-7, SMDA12CMS, SMDA12C-, SMDA12C/TR7CT, SMDA12CTR7TR, and SMDA12C/TR7TRINACTIVE

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess