EN
  • EN
  • DE

086-12SM+

Part No 086-12SM+
Manufacturer Mini-Circuits
Catalog Coaxial Cables (RF)
Description COAX CBL SMA TO SMA 12"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Cable Assembly Coaxial SMA to SMA Hand Formable .086 12.00" (304.80mm)

You May Also Be Interested in

Amphenol-RF Division
CABLE N TYPE PLUG-PLUG RG58 .5M
Lowest to $39.1411
Cinch Connectivity Solutions
UMC CABLE W/MMCX STR PLUG ON ONE
Need more? Email Us
Pomona Electronics
CABLE BNC MALE LOW NOISE 360"
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .75M / Cable Assembly Belden 1694A 0.75m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
AMMC RA PLG-PLG 1.13MM CBL 50MM
Lowest to $5.2191
Amphenol-RF Division
CBL SMA PLG-PLG ANTI-TORQUE 12"
Need more? Email Us
Amphenol-RF Division
SMA BULKHEAD JACK-AMC PLUG 50MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess