EN
  • EN
  • DE

BPF-A600+

Part No BPF-A600+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BAND PASS 600MHZ 18SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 600MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2.5dB 18-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 18-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-BPF-A600+CT, 3157-BPF-A600+TR, 3157-BPF-A600+DKR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913405-BPF-A600+
Ultra Librarian 3D Model Ultra Librarian BPF-A600+ CAD Model

Description

The BPF-A600+ from Mini-Circuits is a 600MHz center frequency band pass RF filter that has a bandwidth of 200MHz and a 2.5dB insertion loss.

  • Center Frequency: 600MHz
  • Bandwidth: 200MHz
  • Insertion Loss: 2.5dB
  • Package: 18-SMD, no lead
  • Mounting Type: Surface-Mounted
  • Supply and Demand Status: Balance
  • Quantity per Package: 100
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 9 weeks
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 3157-BPF-A600+CT, 3157-BPF-A600+TR, 3157-BPF-A600+DKR

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.45GHZ WLAN SMD
Lowest to $0.1456
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 3.9dB 50Ohm SMD 6Pin 0805 T/R
Lowest to $0.2021
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0393
TDK Corporation
FILTER MULTILAYER
Lowest to $0.1817
TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
FILTER BANDPASS 5 GHZ WLAN SMD
Lowest to $0.0720
TDK Corporation
Multilayer Chip Band Pass Filter
Need more? Email Us
TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess