EN
  • EN
  • DE

LC850541-E

Part No LC850541-E
Manufacturer ON Semiconductor
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number LC850
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176880-LC850541-E
Ultra Librarian 3D Model Ultra Librarian LC850541-E CAD Model

Description

The LC850541-E from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management. This versatile chip is an essential component for engineers looking to create efficient, reliable, and compact designs in a wide range of electronic products.

Key Features

  • High Efficiency: The LC850541-E is engineered to maximize power efficiency, which is critical for battery-operated devices, as it extends battery life and reduces heat generation.
  • Advanced Power Management: This IC includes features for precise control of power delivery, ensuring optimal performance and protection for connected components.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, making it ideal for portable electronics, wearables, and IoT devices.
  • Versatility: The LC850541-E is suitable for a broad range of applications, from consumer electronics to industrial automation, thanks to its adaptable configuration and broad operating temperature range.

Applications

The LC850541-E is designed for use in various applications that require precise power management and high efficiency. These include:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Media Players
  • Wireless Communication Devices
  • Power Supply Modules
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

ON Semiconductor has equipped the LC850541-E with a robust set of technical specifications that ensure its performance in demanding environments:

  • Operating Temperature Range: -40°C to +85°C
  • High Reliability and Long Operational Life
  • Compliance with Industry Standards for Safety and Performance

In conclusion, the LC850541-E from ON Semiconductor is a powerful and versatile integrated circuit that offers advanced power management capabilities for today's cutting-edge electronic devices. Whether for consumer electronics or industrial applications, this IC delivers the performance and reliability that designers need to bring their innovative products to market.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1388 $66.8328
13+ $9.1395 $118.8135
20+ $8.8542 $177.0840
27+ $8.5689 $231.3603
35+ $8.2837 $289.9295
47+ $7.4267 $349.0549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess