EN
  • EN
  • DE

BPF-C75+

Part No BPF-C75+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BAND PASS 75MHZ 14SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 75MHz Center
Bandwidth 30MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 0.870" L x 0.800" W (22.10mm x 20.32mm)
Height (Max) 0.250" (6.35mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 913410-BPF-C75+
Ultra Librarian 3D Model Ultra Librarian BPF-C75+ CAD Model

Description

The 913410-BPF-C75+ is a ceramic band pass filter designed for use in RF circuits.

  • Frequency Range: 75MHz center
  • Bandwidth: 30MHz
  • Insertion Loss: Minimal
  • Height: 0.250"
  • Size: 0.870" x 0.800"
  • Mounting Type: Surface Mountable
  • Package: 14-SMD module
  • Product Status: Active
  • Manufacturer: Mini-Circuits
  • Package: Tape and reel
  • Pieces per package: 200

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess