EN
  • EN
  • DE

BW-S20W2+

Part No BW-S20W2+
Manufacturer Mini-Circuits
Catalog Attenuators
Description FXD ATTEN 2W SMA F/M 20DB ROHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Package Box
Product Status Active
Attenuation Value 20dB
Frequency Range 0 Hz ~ 18 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case SMA In-Line Module
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.29.0000
Win Source Part Number 819890-BW-S20W2+
Ultra Librarian 3D Model Ultra Librarian BW-S20W2+ CAD Model

Description

The 819890-BW-S20W2+ is an Attenuator designed for use in RF and wireless applications. It has an impedance of 50 Ohms and a power rating of 2W. With an attenuation value of 20dB, this attenuator provides precise signal attenuation. The frequency range is from 0Hz to 18GHz, making it suitable for a wide range of applications. It comes in a SMA In-Line Module package, which is easy to install and use. It is manufactured by Mini-Circuits and is currently an active product in their lineup.

  • Impedance: 50 Ohms
  • Power Rating: 2W
  • Attenuation Value: 20dB
  • Frequency Range: 0Hz to 18GHz
  • Package: SMA In-Line Module
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1210 $82.1210
2+ $67.3813 $134.7626
3+ $65.2757 $195.8271
4+ $63.1700 $252.6800
5+ $61.0643 $305.3215
6+ $54.7474 $328.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 278 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess