EN
  • EN
  • DE

CMA-5043+

Part No CMA-5043+
Manufacturer Mini-Circuits
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820745-CMA-5043+
Ultra Librarian 3D Model Ultra Librarian CMA-5043+ CAD Model

Description

The CMA-5043+ is a broadband amplifier manufactured by Mini-Circuits. This amplifier is designed for a wide range of applications, providing high gain and excellent linearity over a broad frequency range. It is typically used in communication systems, test equipment, and other applications requiring signal amplification.

Applications:

  • Communication Systems: Used in cellular base stations and satellite communication systems for signal amplification.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers.
  • Radar Systems: Integrated into radar receivers and transmitters for signal enhancement.
  • Electronic Warfare: Used in electronic warfare systems for signal interception and jamming.
  • Medical Imaging: Applied in medical imaging equipment such as MRI and ultrasound systems.

Features:

  • Broadband Operation: Operates over a wide frequency range.
  • High Gain: Provides high signal amplification.
  • Excellent Linearity: Offers excellent linearity for low distortion.
  • Low Noise Figure: Low noise figure for preserving signal integrity.
  • Internally Matched: Easy integration into systems with minimal external components.

Benefits:

  • Enhanced Signal Strength: Amplifies weak signals for improved detection and analysis.
  • Improved Signal Quality: Low noise figure and high linearity ensure signal integrity.
  • Simplified Integration: Internally matched design simplifies integration into various systems.
  • Wideband Capability: Versatile for use in various applications across a broad frequency range.
  • Reliable Performance: Ensures consistent performance in demanding environments.

Specifications:

While exact specifications may vary, typical specifications for the CMA-5043+ include:

  • Frequency Range: Typically 0.05 GHz to 6 GHz.
  • Gain: Typically 20 dB.
  • Output Power: Typically 18 dBm.
  • Noise Figure: Typically 3 dB.
  • Input/Output Impedance: 50 Ohms.
  • Operating Voltage: Typically +5V.

The CMA-5043+ from Mini-Circuits is a high-performance broadband amplifier designed for a wide range of applications requiring high gain, excellent linearity, and low noise. Its internally matched design and wide frequency range make it a suitable choice for demanding communication and test equipment applications.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9283 $65.7849
6+ $17.9925 $107.9550
9+ $17.4302 $156.8718
12+ $16.8680 $202.4160
16+ $16.3057 $260.8912
21+ $14.6189 $306.9969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess