EN
  • EN
  • DE

DBTC-17-5L+

Part No DBTC-17-5L+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 50MHZ-2GHZ 5SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 50MHz ~ 2GHz
Coupling Factor 17.5 ± 1dB
Applications Cellular
Power - Max 2W
Return Loss 28.07dB
Package / Case 5-SMD Module
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 106539-DBTC-17-5L+
Ultra Librarian 3D Model Ultra Librarian DBTC-17-5L+ CAD Model

Description

Product Overview

The DBTC-17-5L+ is a versatile electronic component offering superior reliability and adaptability in modern electronics applications. Its innovative design serves a broad spectrum of industry needs.

Features and Benefits

  • Advanced Durability: Engineered for long-term stability and performance.
  • Wide Frequency Range: Supports diverse application requirements, making it highly versatile.
  • Energy Efficiency: Minimal power usage for enhanced operational economy.
  • Optimized Signal Quality: Ensures clear, strong transmission ideal for sensitive applications.

Applications

  • Network Communication Systems
  • Smart Home Devices
  • Advanced Robotics
  • Military Applications

The DBTC-17-5L+ stands out as a reliable choice for projects that demand both adaptability and consistency, catering to a variety of innovative applications.

You May Also Be Interested in

M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
AVX Corporation
DIRECTIONAL COUPLER 902MH 0805
Need more? Email Us
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 800MHZ-1GHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6281 $53.0248
19+ $5.4385 $103.3315
29+ $5.2685 $152.7865
40+ $5.0986 $203.9440
51+ $4.9286 $251.3586
68+ $4.4188 $300.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,356 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess