Products specifications

Product Status Active
Insertion Loss 0.5dB
Frequency 15 GHz ~ 25 GHz
Specifications Isolation (Min) 12dB, 8° Imbalance (Max), 1.2 VSWR (Typ)
Size / Dimension 0.138" L x 0.098" W x 0.033" H (3.50mm x 2.50mm x 0.85mm)
Package / Case 16-VQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian EP3-19+ CAD Model

Description

Mini-Circuits’ EP3-19+ is a MMIC 3-way 0° splitter/combiner designed for wideband operation from 15 to 25 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.5 W / 0.63 W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 3.5x 2.5 mm 16 lead-QFN package. Manufactured using GaAs IPD technology, the EP3-19+ not only provides a repeatable performance, but also a high level of ESD protection.

You May Also Be Interested in

M/A-Com Technology Solutions
IC FREQ DOUBLER 16-24GHZ 16QFN
Lowest to $60.1128
ECAD model for MAFC-004403-TR0500
Qorvo US Inc.
MHB S-PAD
Lowest to $1.3745
ECAD model for QM77031TR13-5K
Qorvo US Inc.
8-11 GHZ, 100 W XBD GAN PA
Lowest to $13,473.4329
ECAD model for TGM2635-CP
TTM Technologies
RF DIR COUPLER 4.8GHZ-6GHZ SMD
Lowest to $3.1153
ECAD model for 1M803S
Telit
RF TXRX MOD
Need more? Email Us
ECAD model for SE868SYD110T001000
Mini-Circuits
2 WAYS PWRSPLTR, 500 - 2500 MHZ
Need more? Email Us
ECAD model for ZX10-2-252-S+
Pulse
BALUN 3MHZ-300MHZ 1:2 SMD
Need more? Email Us
ECAD model for CX2045LNL
Qorvo US Inc.
0.7-1 GHZ ULTRA LOW-NOISE BYPASS
Lowest to $29.6104
ECAD model for QPL9095TR7
TYCLON
BNC 50 Ohm 2-Way RF Power Dividers/Splitters
Lowest to $566.9216
ECAD model for BNC-0012

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention