Products specifications

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 3GHz
P1dB 12.5dBm
Gain 18.5dB
Noise Figure 2.9dB
RF Type Cellular, CATV, DBS, PCS, WLAN
Voltage - Supply 3V ~ 3.4V
Current - Supply 35mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 123597-ERA-3+
Ultra Librarian 3D Model Ultra Librarian ERA-3+ CAD Model

Description

ERA-3+ RF Amplifier

The ERA-3+ amplifier is designed to provide outstanding RF performance with a focus on high frequency operations, ideal for more demanding applications.

  • Applications:
    • Defense communication equipment
    • Aerospace systems
    • Advanced research laboratories
  • Features and Benefits:
    • Optimized for high-frequency performance
    • Low distortion, high linearity
  • Additional Details:

    Its design ensures efficient heat dissipation, which is critical for maintaining performance in high-temperature environments.

You May Also Be Interested in

Texas Instruments
IC AMP/MIXER LO NOISE 16-SOIC
Need more? Email Us
ECAD model for LMX2216M
Mini-Circuits
IC RF AMP CATV 10MHZ-5GHZ SOT89
Lowest to $2.8283
ECAD model for GVA-60+
Mini-Circuits
IC RF AMP CELLULAR 0HZ-3GHZ 4SMD
Need more? Email Us
ECAD model for ERA-33SM+
Skyworks Solutions Inc.
MODULE RF TXRX QFN / RF Amplifier IC
Lowest to $10.1651
ECAD model for AWL9580Q7
Analog Devices Inc.
GaAs PHEMT MMIC DRIVER AMPLIFIER, 5.5 - 17 GHz | IC RF AMP GP 5.5GHZ-17GHZ 24CSMT
Lowest to $104.4211
ECAD model for HMC633LC4
Broadcom Limited
AMP MMIC SI BIPOLAR 36MICRO-X
Need more? Email Us
ECAD model for MSA-0636-TR1G
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ FG873
Lowest to $4.5895
ECAD model for LHA-1+
Mini-Circuits
IC RF AMP CELLULAR 0HZ-8GHZ 4SMD
Lowest to $4.0535
ECAD model for ERA-1+
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.4987
ECAD model for LEE-19+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.6960 $56.3520
30+ $3.8531 $115.5930
46+ $3.7327 $171.7042
63+ $3.6123 $227.5749
81+ $3.4919 $282.8439
108+ $3.1307 $338.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention