Products specifications

Mounting SMD (SMT)
Case / Package Module
Max Frequency 76 kHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 750 mW
Max Supply Current 500 mA
Min Operating Temperature -40 °C
Number of Segments 42
Operating Supply Voltage 6 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 974003-BU9768AKV
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU9768AKV CAD Model

Description

The BU9768AKV is a 42-segment LED driver from Rohm Semiconductor that is designed for use in various display applications.

  • Manufacturer: Rohm Semiconductor
  • Segments: 42-segment
  • LED Driver: Yes
  • Voltage Operation: Low Voltage
  • Output Current: High output current capability
  • Package: Compact module package
  • Applications: Portable devices, automotive displays, and other display applications
  • Packaging: Bulk packaging
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

EPCOS (TDK)
Current Sense Transformer 1: 50 2400VAC 1.9Ohm Prim. 2.1Ohm Sec. 20A Surface Mount Tape
Lowest to $12.3436
ECAD model for B78417A2285A003
Dell
Need more? Email Us
ECAD model for B58-785547000382517
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ECAD model for B50612EB0KMLGTE
TDK Corporation
FORMER, EF20, HORIZONTAL, 10PIN; For Use With: EF20; Accessory Type: Coil Former; External Length / Height: 16.8mm;...
Need more? Email Us
ECAD model for B66206A1110T1
EPCOS (TDK)
Need more? Email Us
ECAD model for B78308A1989A3
EPCOS (TDK)
Need more? Email Us
ECAD model for B82432C1152K V1
EPCOS (TDK)
XFRMER DC/DC CONV SMD / For For DC/DC Converters SMPS Transformer 1000Vrms Isolation Surface Mount
Need more? Email Us
ECAD model for B78334B1033A003
Siemens
Need more? Email Us
ECAD model for B58108
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.0649
ECAD model for B57330V2103F260

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention