EN
  • EN
  • DE

GVA-93+

Part No GVA-93+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP LTE 10MHZ-9GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 9GHz
P1dB 16.3dBm
Gain 15.2dB
Noise Figure 5.3dB
RF Type LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 52mA
Test Frequency 850MHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 824475-GVA-93+
Ultra Librarian 3D Model Ultra Librarian GVA-93+ CAD Model

Description

The 824475-GVA-93+ is an RF amplifier designed by Mini-Circuits. It is a versatile amplifier that operates in a wide frequency range from 10MHz to 9GHz, making it suitable for various applications such as LTE, MMDS, and wireless LAN systems.

  • Manufacturer: Mini-Circuits
  • Frequency Range: 10MHz to 9GHz
  • Gain: 15.2dB
  • Noise Figure: 5.3dB
  • Supply Voltage: 4.8V to 5.2V
  • Current Consumption: 52mA
  • Package: TO-243AA
  • Product Status: Active
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8126 $54.5008
18+ $5.5898 $100.6164
28+ $5.4152 $151.6256
39+ $5.2405 $204.3795
50+ $5.0658 $253.2900
67+ $4.5418 $304.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,099 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess