EN
  • EN
  • DE

AR05BTD2000

Part No AR05BTD2000
Manufacturer Viking Tech
Catalog Chip Resistor - Surface Mount
Description 0805 0.1% TCR50 200?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Lead Free Yes
Power Rating 62.5 mW
Resistance 200 Ω
Win Source Part Number 1045914-AR05BTD2000
Categories Chip Resistor - Surface Mount
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR05BTD2000 CAD Model

Description

The Viking Tech AR05BTD2000 is a surface-mount chip resistor featuring thin film technology. It is engineered for applications demanding precise and stable resistance values. The resistor exhibits a tight tolerance and a low-temperature coefficient, ensuring consistent performance across various operating conditions.

Applications:

  • Precision voltage dividers: Essential for circuits where accurate voltage ratios are required for proper operation.
  • Current sensing: Used in power supplies, motor controls, and battery management systems to accurately measure current flow.
  • Feedback circuits: Provides stable feedback in operational amplifiers and other analog circuits for reliable performance.
  • Instrumentation: Employed in test and measurement equipment requiring high accuracy and stability.
  • Medical electronics: Suitable for use in medical devices where reliability and accuracy are critical.

Features:

  • Thin film resistor element: Provides excellent stability and a low temperature coefficient of resistance.
  • Surface mount package: Enables efficient automated assembly on circuit boards.
  • Tight resistance tolerance: Guarantees high accuracy in resistance value for demanding applications.
  • Compact size: Optimizes board space, allowing for high-density circuit designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved accuracy: Tight tolerance ensures precise circuit performance, reducing errors and enhancing overall system reliability.
  • Enhanced stability: Thin film technology provides excellent stability over temperature and time.
  • Space savings: The compact size enables efficient use of board space, allowing for smaller and more integrated designs.
  • Simplified assembly: The surface mount design allows for automated assembly, reducing manufacturing costs.
  • Environmental compliance: RoHS compliance ensures the product meets environmental regulations.

Additional Details:

The AR05BTD2000 has a resistance value of 200 Ω (2000). Its power rating, voltage rating, tolerance, and TCR are specified in the datasheet. The standard package size is 0805. Consult the manufacturer's datasheet for precise electrical characteristics, dimensions, and soldering recommendations. The resistor typically uses a nickel barrier with tin plating for reliable solderability.

You May Also Be Interested in

Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
KOA Speer
RES 2 OHM 1% 1/2W 0805
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES 240K OHM 5% 3/4W 2010
Need more? Email Us
Vishay
RES 0.1 OHM 0.5% 1/4W 0805
Need more? Email Us
Susumu
RES SMD 10.7KOHM 0.5% 1/16W 0603
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess