Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1196005-LEE-49
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LEE-49 CAD Model

Description

The LEE-49 is a Low Pass Filter manufactured by Mini-Circuits. It is designed to attenuate high-frequency signals while allowing lower-frequency signals to pass through with minimal attenuation. This filter is commonly used in communication systems, test and measurement equipment, and various other electronic applications to remove unwanted noise and harmonics.

Applications:

  • Communication Systems: Filtering unwanted harmonics and noise in transmitter and receiver circuits.
  • Test and Measurement Equipment: Removing spurious signals in spectrum analyzers and signal generators.
  • Audio Systems: Eliminating high-frequency noise in audio amplifiers and mixers.
  • Radar Systems: Filtering unwanted signals from radar receivers.
  • Wireless Communications: Preventing interference from out-of-band signals.

Features:

  • Low Pass Filter: Attenuates signals above the cutoff frequency.
  • Sharp Cutoff: Provides a steep attenuation slope.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Rejection: Effectively attenuates signals in the stopband.
  • Compact Size: Allows for space-saving designs.
  • SMA Connectors: Enables easy connection to various devices.

Benefits:

  • Improved Signal Quality: Reduces noise and harmonics.
  • Enhanced System Performance: Minimizes interference and distortion.
  • Simplified System Design: Requires minimal external components.
  • Versatile Application: Suitable for a wide range of filtering requirements.
  • Reliable Performance: Ensures consistent and accurate filtering.

Additional Details:

The LEE-49 typically uses SMA connectors for easy integration into various systems. It is suitable for applications requiring effective low-pass filtering with minimal insertion loss. The sharp cutoff and high rejection ensure that unwanted signals are effectively attenuated. The filter is designed to meet the demands of modern communication and test equipment, providing a reliable and compact solution. The passband and stopband frequencies, insertion loss, and attenuation characteristics are all specifically designed to meet the needs of applications requiring a low-pass filter.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65141-31
Mini-Circuits
IC AMP CELLULAR 50MHZ-6GHZ 8QFN / RF Amplifier IC Cellular, GSM, ISM, LTE, WCDMA, WiMAX, WLAN 50MHz ~ 6GHz 8-QFN (3x3)
Lowest to $5.6932
ECAD model for PMA-5455+
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
Skyworks Solutions Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for SKY65148-31
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Need more? Email Us
ECAD model for SMA3101-TL-E
M/A-Com Technology Solutions
RF Driver Amplifier
Need more? Email Us
ECAD model for MAAM-009286-TR3000
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
Skyworks Solutions Inc.
IC RF AMP WLAN 2.4GHZ 16QFN / RF Amplifier IC
Lowest to $1.1433
ECAD model for SKY65006-348LF
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5076 $55.0760
23+ $4.5191 $103.9393
35+ $4.3779 $153.2265
48+ $4.2366 $203.3568
62+ $4.0954 $253.9148
82+ $3.6718 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,176 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention