EN
  • EN
  • DE

LRMS-1W+

Part No LRMS-1W+
Manufacturer Mini-Circuits
Catalog OEM Parts (J - L)
Description RF Mixer, 2 to 750 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070975-LRMS-1W+
Categories OEM Parts(J-L)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRMS-1W+ CAD Model

Description

The LRMS-1W+, manufactured by Mini-Circuits, is a surface-mount mixer designed for a broad range of RF and microwave applications. This mixer provides excellent performance characteristics, including low conversion loss, high isolation, and wide bandwidth, making it suitable for use in communication systems, test equipment, and radar applications. The robust design ensures reliable operation in demanding environments.

Applications

  • Communication Systems: Used in cellular base stations, satellite communication systems, and wireless networks for frequency conversion.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers for signal mixing and analysis.
  • Radar Systems: Ideal for use in radar receivers and transmitters for signal down-conversion and up-conversion.
  • Electronic Warfare Systems: Used in jamming equipment and signal intelligence systems for signal processing and frequency translation.
  • Medical Imaging: Suitable for use in MRI and other medical imaging equipment for signal mixing and detection.

Features

  • Wideband Frequency Range: Operates over a broad frequency range, accommodating various RF and microwave signals.
  • Low Conversion Loss: Minimizes signal attenuation during frequency conversion, ensuring high signal integrity.
  • High Isolation: Provides excellent isolation between ports, reducing unwanted signal leakage and interference.
  • Surface Mount Design: Suitable for surface mount technology (SMT) assembly, allowing for efficient and automated manufacturing.
  • Robust Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.

Benefits

  • Improved System Performance: Low conversion loss and high isolation enhance overall system performance and signal quality.
  • Reduced Signal Interference: High isolation minimizes unwanted signal leakage, improving signal purity and reducing interference.
  • Efficient Manufacturing: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Versatile Application: Wide frequency range and excellent performance characteristics make it suitable for a wide range of applications.
  • Reliable Operation: Robust construction ensures long-term reliability in demanding environments.

The LRMS-1W+ is available in a compact surface-mount package, making it easy to integrate into various circuit designs. It is designed to meet stringent industry standards and provides a cost-effective solution for frequency conversion requirements. This mixer offers a combination of high performance, reliability, and versatility, making it a suitable choice for a wide range of RF and microwave applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Samsung
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samsung
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess