EN
  • EN
  • DE

BPV22F

Part No BPV22F
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description Photodiode PIN Module 950nm 0.6A/W Sensitivity 2-Pin / PHOTODIODE PIN SPHERE SIDE VIEW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 950nm
Spectral Range 870nm to 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 2nA
Active Area 7.5mm²
Viewing Angle 120°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial, Side View
Win Source Part Number 092113-BPV22F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BPV10NF
Introduction Date December 20, 1999
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BPV22F CAD Model

Description

BPV22F Photodiode

The BPV22F photodiode is tailored for fast data communication and industrial automation, providing reliable performance across multiple spectrums.

  • Applications:
    • Fiber optic communication systems
    • Automatic lighting control
    • Barcode scanning equipment
  • Features and Benefits:
    • Fast response time enabling high-speed data transmission
    • Low dark current ensures minimal signal distortion
    • Sturdy build for seamless integration into harsh environments

Its innovative design makes it a favorite for developers in high-speed electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
Sharp Microelectronics
High Speed Photodiode
Lowest to $1.0009
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess