EN
  • EN
  • DE

BPV10

Part No BPV10
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE PIN HIGH SPEED 5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay
Packaging Bulk
Status Active
Wavelength 940nm
Spectral Range 790nm to 1050nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Max) 60V
Current - Dark (Typ) 1nA
Active Area 0.79mm2
Viewing Angle 40°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial
Win Source Part Number 1023735-BPV10
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian BPV10 CAD Model

Description

The Vishay 1023735-BPV10 is a PIN diode that is widely used in sensing and instrumentation applications.

  • Manufacturer: Vishay
  • Supply and Demand Status: balanced
  • Voltage DC Reverse (Vr): 60V
  • Viewing Angle: 40 degrees
  • Spectral Range: 790nm to 1050nm
  • Active Area: 0.79mm2
  • Diode: a reliable and durable component

You May Also Be Interested in

Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
ON Semiconductor
SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Lowest to $0.7076
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Lite-On Inc.
PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1988 $53.9460
105+ $0.9836 $103.2780
160+ $0.9529 $152.4640
220+ $0.9222 $202.8840
285+ $0.8914 $254.0490
380+ $0.7992 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess