EN
  • EN
  • DE

MAV-11BSM+

Part No MAV-11BSM+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 207855-MAV-11BSM+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 50MHz ~ 1GHz
P1dB 18dBm
Gain 9.5dB
Noise Figure 4.4dB
RF Type Cellular, UHF, VHF
Voltage - Supply 5.5V
Current - Supply 60mA
Test Frequency 1GHz
Grade -
Mounting Type Surface Mount
Package / Case 4-SMD
Ultra Librarian 3D Model Ultra Librarian MAV-11BSM+ CAD Model

Description

The MAV-11BSM+ is a wideband amplifier from Mini-Circuits.

  • Frequency Range: 0.5 to 12 GHz
  • Gain: 13.5 dB
  • Noise Figure: 2.5 dB
  • Features: excellent linearity, high gain, and low noise figure
  • Package: small, surface-mount package

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8570
Freescale Semiconductor - NXP
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
Mindspeed
Lowest to $3.6879
ESMT
Lowest to $1.0014
EliteMT
Lowest to $1.2513
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2513 $51.0156
29+ $3.4882 $101.1578
45+ $3.3792 $152.0640
62+ $3.2702 $202.7524
80+ $3.1612 $252.8960
106+ $2.8342 $300.4252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,755 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess