EN
  • EN
  • DE

MNA-6W+

Part No MNA-6W+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CEL 500MHZ-5.5GHZ 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 9 Weeks
Features RF Amplifier IC Cellular, PCN 500MHz ~ 5.5GHz 8-QFN (3x3)
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 8-VQFN Exposed Pad
Case / Package 8-QFN (3x3)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 3157-MNA-6W+CT, 3157-MNA-6W+TR, 3157-MNA-6W+DKR
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885505-MNA-6W+
Ultra Librarian 3D Model Ultra Librarian MNA-6W+ CAD Model

Description

The Mini-Circuits MNA-6W+ RF amplifier IC is designed for cellular and PCN applications, with a frequency range of 500MHz to 5.5GHz.

  • Applications: Cellular and PCN
  • Frequency Range: 500MHz to 5.5GHz
  • Package: 8-QFN (3x3)
  • Mounting: Surface-mountable
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 9 weeks
  • ECCN: EAR99 compliant
  • HTSUS: 8542.33.0001
  • Other Part Numbers: 3157-MNA-6W+CT, 3157-MNA-6W+TR, and 3157-MNA-6W+DKR
  • Supplied: Reel of 200

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess