Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 290194-RAM-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAM-7 CAD Model

Description

The RAM-7 is a coaxial attenuator offered by Mini-Circuits. It's designed to reduce the power of a signal by a specific amount (attenuation) across a wide frequency band, ensuring signal integrity and proper impedance matching. This makes it suitable for a variety of RF and microwave applications.

Applications:

  • Test and Measurement Equipment: Used to calibrate instruments, protect sensitive receivers from overload, and accurately measure signal power levels.
  • RF and Microwave Communication Systems: Integrated into transmitters and receivers to adjust signal levels, match impedances, and prevent signal reflections.
  • Wireless Communication Systems: Employed in base stations and mobile devices to control signal power and optimize performance.
  • Radar Systems: Used in radar receivers to protect low-noise amplifiers (LNAs) and to control the dynamic range of the system.
  • Satellite Communication Systems: Incorporated in satellite transponders to manage signal power levels and prevent amplifier saturation.

Features:

  • Wideband Performance: Operates effectively over a broad frequency range, accommodating diverse applications.
  • Precise Attenuation Value: Provides a consistent and accurate level of attenuation across the frequency range.
  • Low VSWR: Ensures good impedance matching, minimizing signal reflections and maximizing power transfer efficiency.
  • High Power Handling Capability: Designed to handle relatively high power levels without performance degradation.
  • Compact Design: Small form factor facilitates easy integration into various systems and applications.

Benefits:

  • Accurate Signal Control: Enables precise control over signal power, protecting sensitive components and optimizing system performance.
  • Minimized Signal Reflections: Ensures efficient power transfer and reduces signal distortion due to good impedance matching.
  • Enhanced System Reliability: Protects components from overload, increasing the lifespan and reliability of the system.
  • Improved Measurement Accuracy: Provides a stable and known level of attenuation, allowing for accurate signal measurements.
  • Optimized System Performance: Contributes to overall improved system performance by optimizing signal levels and minimizing impairments.

Additional Details:

The RAM-7 typically utilizes coaxial connectors (e.g., SMA). Key specifications include the specific attenuation value (dB), frequency range, power handling capacity, and VSWR. It is essential to ensure impedance compatibility (usually 50 Ohms) with the system. Operating temperature range should also be considered for environmental compatibility.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for QMMCC0580-M
UBIQ
Need more? Email Us
ECAD model for QM4302S
UBIQ
Lowest to $1.1306
ECAD model for QM3056M6
Intel
Need more? Email Us
ECAD model for QLPXA263B1C400
UBIQ
Lowest to $0.3503
ECAD model for QM3006S
UBIQ
Need more? Email Us
ECAD model for QM6208V
UBIQ
Need more? Email Us
ECAD model for QM3014V
UBIQ
Need more? Email Us
ECAD model for QM2431K
UBIQ
Need more? Email Us
ECAD model for QM3008S

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention