EN
  • EN
  • DE

QM6208V

Part No QM6208V
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285951-QM6208V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM6208V CAD Model

Description

The QM6208V is a power MOSFET from UBIQ Semiconductor, designed for high-efficiency power conversion applications. This device is characterized by its low on-resistance and gate charge, which contribute to reduced power losses and improved thermal performance in various power electronics applications.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another.
  • Synchronous Rectification: Implemented in AC-DC power supplies to improve efficiency by replacing diodes with MOSFETs.
  • Power Management in Computing Systems: Employed in voltage regulators for CPUs, GPUs, and memory modules.
  • Motor Control Applications: Utilized in efficient motor driving circuits.
  • LED Lighting: Found in LED drivers for efficient power delivery.

Features:

  • Low RDS(on): Reduces conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg minimize power losses.
  • Reduced Heat Dissipation: Lower conduction losses lead to less heat generation.
  • Improved System Reliability: Robust design and avalanche rating enhance reliability.
  • Smaller Footprint: Allows for more compact designs.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

The QM6208V typically comes in a surface-mount package, such as a TO-252 or similar, which facilitates efficient heat dissipation and ease of assembly. Its electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are optimized for a wide range of power applications. Detailed specifications can be found in the product datasheet, including thermal resistance, gate threshold voltage, and input capacitance.

Designers often use the QM6208V in applications where minimizing power loss and maximizing efficiency are critical, contributing to energy savings and improved system performance. Its reliable performance and compliance with industry standards make it a popular choice for modern power electronics designs.

You May Also Be Interested in

AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Bel Power Solutions
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess