EN
  • EN
  • DE

RBP-220+

Part No RBP-220+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER BAND PASS 220MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 220MHz Center
Bandwidth 16MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 891263-RBP-220+
Ultra Librarian 3D Model Ultra Librarian RBP-220+ CAD Model

Description

The 891263-RBP-220+ is a surface mount RF filter designed for RF applications.

  • Filter Type: band pass filter
  • Center Frequency: 220MHz
  • Bandwidth: 16MHz
  • Standard Package: 200 pieces
  • Size Dimension: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Package: 8-SMD, no lead package
  • Manufacturer: Mini-Circuits
  • Category: Filters - RF Filters
  • Status: active product

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6673 $79.3346
4+ $32.5479 $130.1916
6+ $31.5303 $189.1818
8+ $30.5128 $244.1024
10+ $29.4964 $294.9640
14+ $26.4449 $370.2286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess