Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 35MHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1dB
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Leads
Size / Dimension 0.750" L x 0.380" W (19.05mm x 9.65mm)
Height (Max) 0.280" (7.11mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 316767-SCLF-30+
Ultra Librarian 3D Model Ultra Librarian SCLF-30+ CAD Model

Description

The 316767-SCLF-30+ is an RF filter from Mini-Circuits designed for high-performance applications.

  • Filter Type: Low Pass
  • Cutoff Frequency: 35MHz
  • Insertion Loss: 1dB
  • Size: 0.750" L x 0.380" W (19.05mm x 9.65mm)
  • Mounting Type: Surface Mountable
  • Package: 8-SMD, flat leads
  • Product Status: Active
  • Standard Package: 200 pcs

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0700
Others
Need more? Email Us
ECAD model for AB8500
NXP / Nexperia
Need more? Email Us
ECAD model for AA3540
Crystek Corporation
RF FILTER HIGH PASS 1GHZ INLINE
Need more? Email Us
ECAD model for CHPFL-1000
Crystek Corporation
RF FILTER LOW PASS 900MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0900
Taiyo Yuden
Lowest to $0.8048
ECAD model for PGFI212B245026-T
Crystek Corporation
RF FILTER LOW PASS 800MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0800
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
Crystek Corporation
RF FILTER HI PASS 300MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0300

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7681 $71.5362
5+ $29.3479 $146.7395
7+ $28.4308 $199.0156
10+ $27.5136 $275.1360
13+ $26.5964 $345.7532
17+ $23.8449 $405.3633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention