Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Controller, Intel VRM8.5
Voltage - Input 5 V to 15 V
Number of Outputs 4
Output Voltage Multiple
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 123948-ISL6523CB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 26
Ultra Librarian 3D Model Ultra Librarian ISL6523CB CAD Model

Description

The Intersil ISL6523CB is a controller used for Intel VRM8.5 with four outputs and a voltage input range of 5V to 15V.

  • Mounting Technology: Surface-mount technology (SMT)
  • Case/Package: 28-SOIC
  • Status: Obsolete
  • Supply and Demand Status: Balanced
  • Popularity: Medium
  • Packaging: Tube/rail
  • Quantity per Package: 26
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV I.MX6 7OUT 40QFN
Lowest to $13.3258
ECAD model for LTC3676EUJ-1#TRPBF
Infineon Technologies
OPTIREG PMIC / - Power Supply, Automotive Applications Voltage Regulator IC 3 Output PG-DSO-36
Need more? Email Us
ECAD model for TLE7368EXUMA5
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
ECAD model for ISL95838IRTZ
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ECAD model for ISL6422ERZ-T
ON Semiconductor
IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Lowest to $3.2118
ECAD model for NCP81208MNTXG
NXP / Nexperia
PF1510
Need more? Email Us
ECAD model for MC34PF1510A3EP
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $20.0899
ECAD model for LTC3634HFE#PBF
NXP / Nexperia
IC REG AUTO APPL 6OUT 48LQFP / - Power Supply, Automotive Applications Voltage Regulator IC 6 Output 48-HLQFP (7x7)
Need more? Email Us
ECAD model for MC33907AER2
Texas Instruments
IC PWR MGMT SWITCHING REGULATOR / - Controller/Converter, Mobile PCs Voltage Regulator IC 12 Output 64-VQFN (8x8)
Lowest to $36.1833
ECAD model for TPS650945A0RSKR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention