EN
  • EN
  • DE

TPS650945A0RSKR

Part No TPS650945A0RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT SWITCHING REGULATOR / - Controller/Converter, Mobile PCs Voltage Regulator IC 12 Output 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Controller/Converter, Mobile PCs
Voltage - Input 5.6V ~ 21V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number TPS650945
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373172-TPS650945A0RSKR
Ultra Librarian 3D Model Ultra Librarian TPS650945A0RSKR CAD Model

Description

The TPS650945A0RSKR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed for broad applications but particularly optimized for notebook PCs, tablets, and other portable electronics that require efficient power management. This solution is engineered to provide a high level of integration to support both current and future system power requirements.

Key Features

  • Multiple Power Rails: Offers a variety of power rails with three step-down converters for core voltage, memory, and system power. Additionally, four LDOs (Low Dropout Regulators) are included for auxiliary power needs.
  • Programmable Voltage: The step-down converters feature programmable output voltage settings, which can be adjusted to meet the specific demands of the application.
  • High Efficiency: Designed with energy efficiency in mind, the TPS650945A0RSKR operates with high efficiency across a wide load range, contributing to extended battery life in portable devices.
  • I2C Interface: An I2C interface allows for digital communication and advanced control features, enabling system designers to fine-tune power settings for optimal performance.
  • Protection Features: Includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure reliable operation under various conditions.

Applications

Suitable for a vast array of electronic devices, the TPS650945A0RSKR is particularly adept at powering complex systems that require multiple power domains. Its application range includes:

  • Notebook PCs
  • Tablets
  • Portable and battery-powered devices
  • Multi-function peripherals
  • Industrial and medical equipment

Package and Availability

The TPS650945A0RSKR is offered in a compact VQFN (Very Thin Quad Flat No-Lead) package, which is designed to occupy minimal space on a PCB while providing excellent thermal performance. The product is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0297 $56.2376
18+ $5.7680 $103.8240
27+ $5.5877 $150.8679
37+ $5.4075 $200.0775
48+ $5.2272 $250.9056
65+ $4.6865 $304.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess