EN
  • EN
  • DE

LTC1922IG-1#PBF

Part No LTC1922IG-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FULL-BRIDGE 20SSOP  /  Full-Bridge Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.8V ~ 10.3V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number LTC1922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 66
Win Source Part Number 1072067-LTC1922IG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1922IG-1#PBF CAD Model

Description

Product Overview: LTC1922IG-1#PBF

The LTC1922IG-1#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller designed by Analog Devices Inc. This advanced controller is specifically engineered to deliver precise voltage regulation and high efficiency for a wide range of power conversion applications.

Key Features

  • Voltage Regulation: The LTC1922IG-1#PBF offers an output voltage range that is adjustable down to 0.8V, ensuring compatibility with modern low-voltage digital ICs.
  • Dual-Phase Operation: Its dual-phase operation reduces the required input and output capacitance and allows for the use of smaller inductors compared to single-phase solutions, providing a compact power supply design.
  • High Efficiency: The device achieves high efficiency through its low on-resistance integrated MOSFET drivers and the ability to drive N-channel MOSFETs directly.
  • Current Mode Control: Fast transient response and excellent loop stability are provided by its current mode control design.
  • Adjustable Operating Frequency: The LTC1922IG-1#PBF allows the user to set the operating frequency from 250kHz to 750kHz or to be synchronized to an external clock.
  • Protection Features: It incorporates overvoltage, undervoltage, and overcurrent protection to safeguard the system under abnormal conditions.

Applications

The LTC1922IG-1#PBF is ideal for a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Industrial power supplies

Product Specifications

This controller operates over a wide input voltage range and is housed in a 28-lead SSOP package. The LTC1922IG-1#PBF is characterized for operation from -40°C to 85°C, making it suitable for industrial environments. With its robust design and comprehensive feature set, the LTC1922IG-1#PBF is an excellent choice for designers seeking a reliable and efficient power management solution.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1922IG-1#PBF is no exception. It undergoes rigorous testing and quality assurance measures to ensure high reliability and performance in critical applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5442 $64.6326
7+ $17.6773 $123.7411
11+ $17.1252 $188.3772
14+ $16.5731 $232.0234
19+ $16.0199 $304.3781
25+ $14.3624 $359.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess