EN
  • EN
  • DE
  • IT

NCP81208MNTXG

Part No NCP81208MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR INTEL IMVP8 48QFN / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81208
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 498581-NCP81208MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81208MNTXG CAD Model

Description

Introducing the NCP81208MNTXG Power Management IC from ON Semiconductor

The NCP81208MNTXG is a state-of-the-art power management integrated circuit (PMIC) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This highly efficient device is designed to cater to the demanding requirements of modern computing and power-sensitive applications.

At the core of the NCP81208MNTXG is a multi-phase buck controller that is capable of delivering precise voltage regulation and optimal power efficiency. The PMIC is tailored for use in systems that require a robust power solution, such as servers, desktops, laptops, and other high-performance computing platforms.

Key Features:

  • Advanced Power Control: With its multi-phase architecture, the NCP81208MNTXG ensures fast transient response and excellent output voltage regulation, which is critical for the stability and performance of high-speed processors.
  • High Efficiency: The device is designed to operate at high efficiency across a wide load range, thereby reducing power loss and improving system thermal management.
  • Flexible Configuration: It supports various phase configurations, allowing designers to optimize the power solution for their specific application needs.
  • Smart Power Staging: Its ability to dynamically adjust the number of active phases based on the load conditions helps to maximize efficiency and prolong the life of the system.
  • I<sup>2C Interface: The integrated I<sup>2C interface facilitates system monitoring and control, enabling fine-tuning of voltage settings and operational parameters for precise power management.

Applications:

The NCP81208MNTXG is versatile and can be used across a range of applications. Its high-performance characteristics make it ideal for:

  • Desktop and laptop computers
  • Workstations and servers
  • Graphics cards and gaming consoles
  • Embedded systems and IoT devices

ON Semiconductor's commitment to quality and reliability is reflected in the NCP81208MNTXG, ensuring that it meets the stringent requirements of the industry. With this PMIC, designers can create power solutions that are not only powerful but also energy-efficient and cost-effective.

Whether you're designing for the next generation of computers or upgrading existing systems, the NCP81208MNTXG from ON Semiconductor is a top choice for your power management needs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,897 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess