EN
  • EN
  • DE
  • IT

NCP81278TMNTXG

Part No NCP81278TMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR 1OUT 2PH SYNC BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Controller, CPU GPU Voltage Regulator IC 1 Output 20-QFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (3x3)
Family Name NCP81278
REACH Status REACH Unaffected
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928945-NCP81278TMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81278TMNTXG CAD Model

Description

The NCP81278TMNTXG from ON Semiconductor is a state-of-the-art power management integrated circuit (PMIC) designed to deliver high efficiency and performance for modern electronic applications. This compact, multi-channel IC is engineered to provide precise power regulation, making it an ideal solution for a variety of devices including computing systems, networking equipment, and industrial platforms.

Key Features:

  • Multi-Phase Buck Regulator: The NCP81278TMNTXG utilizes a multi-phase buck regulator design to provide efficient voltage conversion with reduced ripple, improving overall system stability and performance.
  • Programmable Voltage Output: This PMIC features a programmable voltage output that allows for fine-tuning to meet the specific requirements of the application, ensuring optimal compatibility and efficiency.
  • Integrated Drivers and MOSFETs: With integrated drivers and high-performance MOSFETs, the NCP81278TMNTXG minimizes external component count, which can save valuable board space and reduce system complexity.
  • Thermal Management: Advanced thermal management capabilities including over-temperature protection ensure reliable operation over a wide range of temperature conditions.
  • Power Good Indicator: A built-in 'power good' indicator provides immediate feedback on the status of the voltage regulation, facilitating system diagnostics and monitoring.

Applications:

  • Desktop and Laptop Computers
  • Networking Hardware
  • Server Systems
  • Embedded Systems
  • Industrial Control Equipment

The NCP81278TMNTXG is packaged in a compact, thermally enhanced package that is optimized for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for engineers looking to improve power efficiency and performance in their next-generation electronic designs. With ON Semiconductor's commitment to quality and reliability, the NCP81278TMNTXG stands out as a superior power management solution.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9344 $51.3920
135+ $0.7667 $103.5045
205+ $0.7427 $152.2535
280+ $0.7188 $201.2640
360+ $0.6948 $250.1280
485+ $0.6229 $302.1065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,998 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess