EN
  • EN
  • DE

LTC3676EUJ-1#TRPBF

Part No LTC3676EUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 7OUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196588-LTC3676EUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 7
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC3676EUJ-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC3676EUJ-1#TRPBF Power Management IC

The LTC3676EUJ-1#TRPBF is a high-performance, versatile power management integrated circuit (PMIC) from Analog Devices Inc., designed to meet the rigorous power requirements of portable and handheld devices. This PMIC combines multiple power control functionalities into a single compact package, making it an ideal solution for space-constrained applications such as smartphones, tablets, and other mobile computing devices.

Key Features and Benefits

  • Multiple Regulated Outputs: The LTC3676EUJ-1#TRPBF features four synchronous step-down DC/DC converters, one always-on 25mA LDO, and one high voltage always-on 25mA LDO. This array of outputs provides the flexibility to power various subsystems of a portable device with high efficiency and reliability.
  • High Efficiency: The synchronous step-down architecture of the converters ensures high efficiency, which is crucial for battery-powered devices, extending their operational life between charges.
  • Programmable and Dynamic Voltage Scaling: The output voltages are programmable via an I2C-based interface, which also supports dynamic voltage scaling. This allows the system to adjust power levels based on performance requirements, further optimizing power consumption.
  • Robust Power Sequencing: With its integrated sequencing capability, the LTC3676EUJ-1#TRPBF can control the power-up and power-down sequences of the outputs, ensuring proper system operation by managing the interdependencies between different voltage rails.
  • Compact Package: The device is offered in a compact 40-pin 6mm x 6mm QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Technical Specifications

The LTC3676EUJ-1#TRPBF operates over a wide input voltage range from 2.25V to 5.5V, making it compatible with a variety of power sources. Its high switching frequency of up to 2.25MHz allows the use of small, low-cost inductors and capacitors, further reducing the overall solution size. The PMIC also includes a range of protection features such as overvoltage, undervoltage lockout, and thermal shutdown to safeguard the device and the system it powers.

Applications

Given its comprehensive feature set and compact design, the LTC3676EUJ-1#TRPBF from Analog Devices Inc. is an excellent power management solution for a wide range of portable and mobile applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Medical Devices
  • Portable Industrial Equipment

With its robust design and advanced capabilities, the LTC3676EUJ-1#TRPBF ensures reliable and efficient power management, contributing to the performance and longevity of the end product.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8980 $59.4900
11+ $9.7624 $107.3864
16+ $9.4574 $151.3184
22+ $9.1523 $201.3506
29+ $8.8472 $256.5688
38+ $7.9320 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess