Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 5.5 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 14A
Rds On (Typ) 60 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 129042-VNQ830PEP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VNQ830PEP-E CAD Model

Description

The VNQ830PEP-E is a cutting-edge, high-side driver manufactured by STMicroelectronics, designed to deliver robust performance for automotive and industrial applications. This device is part of the VIPower M0-3 family and is engineered to handle a wide range of high-power loads with outstanding efficiency and reliability.

Key Features

  • Multiple Channel Outputs: Equipped with 8 high-side channels, the VNQ830PEP-E allows for the control of various loads with a single IC, making it a versatile solution for complex systems.
  • High Output Current: Each channel can drive currents up to 0.9A, with the capability to handle higher currents during short periods due to its robust thermal performance.
  • Integrated Diagnostics: The device includes diagnostic features that provide feedback on load status, open load detection in OFF-state, and over-temperature protection, ensuring safe and reliable operation.
  • Wide Voltage Range: Operating from a wide supply voltage range of 5.5V to 36V, the VNQ830PEP-E can accommodate various automotive battery conditions, including cold cranking and load dump scenarios.

Advanced Protection Systems

The VNQ830PEP-E integrates several protection systems to safeguard the device and the load. These include overcurrent protection, overvoltage protection, and thermal shutdown with auto-restart. Such features ensure the longevity and stability of the device across different environmental conditions and use cases.

Applications

Thanks to its robust design and comprehensive feature set, the VNQ830PEP-E is ideally suited for a broad spectrum of applications, particularly in the automotive sector. It can be used to control various automotive peripherals, such as lights, motors, and heaters. Additionally, its reliability and power handling capabilities make it an excellent choice for industrial automation systems, where precise control and long-term durability are paramount.

Package and Quality

The VNQ830PEP-E comes in a PowerSSO-36 package, which is designed to optimize PCB space and ensure efficient thermal dissipation. STMicroelectronics' commitment to quality is reflected in the device's compliance with the stringent AEC-Q100 standard, confirming its suitability for automotive-grade applications.

You May Also Be Interested in

ON Semiconductor
Smart High Side Switch | IC SMART HI SIDE SWITCH D2PAK-7
Lowest to $2.6058
ECAD model for FDBS09H04A
STMicroelectronics
0.5A HIGH-SIDE DRIVER INDUSTRIAL INTELLIGENT POWER SWITCH
Need more? Email Us
ECAD model for TDE1898RFP
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
Monolithic Power Systems Inc.
7M PROTECTION SWITCH WITH CURREN
Lowest to $6.2326
ECAD model for MPQ5069GQV-AEC1-P
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Texas Instruments
CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC 500MA PWR DIST SWITCH 16-SOIC
Lowest to $3.2834
ECAD model for TPS2048ADRG4
Infineon Technologies
SPI Power Controller
Lowest to $12.2181
ECAD model for BTS5482SF
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention