Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4 V ~ 28 V
Current - Output (Maximum) 8A
Rds On (Typ) 140 mOhm
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-PowerLFSOP (0.154", 3.90mm Width)
Manufacturer Package PowerSSO-16
Manufacturer Homepage www.st.com
Win Source Part Number 743114-VN7140AJTR-E
Popularity Medium
Supply and Demand Status Limited
Family Name VN7140AJ-E
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN7140AJTR-E CAD Model

Description

Product Overview: VN7140AJTR-E by STMicroelectronics

The VN7140AJTR-E is a cutting-edge automotive-grade power MOSFET from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This high-side driver is part of the VIPower M0-7 series, and it stands out for its robustness and efficiency in managing power loads with advanced control features.

Key Features

  • Integrated MOSFET: The device includes an on-chip power MOSFET, providing efficient high-side switching with a current rating of up to 40V.
  • MultiSense Analog Feedback: It features precise analog feedback, which includes load current, voltage, and temperature sense to ensure reliable operation under varying conditions.
  • Protection Mechanisms: Enhanced protection features such as overcurrent, overtemperature, and undervoltage shutdown are built-in, safeguarding the device and the system it controls.
  • Automotive Compliance: The VN7140AJTR-E is AEC-Q100 qualified, ensuring it meets the automotive industry's stringent reliability standards.

Applications

This device is particularly suited for a wide range of applications within the automotive sector, including but not limited to:

  • Automotive Lighting
  • Body Control Modules
  • Engine Control Units

Package and Quality

The VN7140AJTR-E comes in a compact, surface-mount package that is ideal for space-constrained applications. Its footprint is optimized for ease of integration into various electronic assemblies. The quality and reliability of the VN7140AJTR-E are assured through STMicroelectronics' rigorous testing and validation processes, making it a trustworthy choice for automotive manufacturers.

Conclusion

With its combination of high-side drive capability, advanced sensing features, and robust protection mechanisms, the VN7140AJTR-E from STMicroelectronics is a highly capable component for managing power in automotive environments. Its compliance with automotive quality standards further underscores its suitability for a range of critical applications in modern vehicles.

You May Also Be Interested in

ON Semiconductor
Advanced Load Management
Lowest to $1.2904
ECAD model for NCP45520IMNTWG-H
STMicroelectronics
IC PWR SWTCH P-CHAN 1:1 20HTSSOP / Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Lowest to $1.5177
ECAD model for IPS4260LTR
Infineon Technologies
Smart High-Side Power Switch for Industrial Applications
Need more? Email Us
ECAD model for ITS436L2S
Torex Semiconductor Ltd
85mΩ High Function Power Switch | 85MO HIGH FUNCTION POWER SWITCH
Lowest to $0.1962
ECAD model for XC8107AC05MR-G
Infineon Technologies
Smart Lowside Power Switch
Need more? Email Us
ECAD model for BTS949
STMicroelectronics
6-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver 1:6 N-Channel 6.6A 32-QFN (6x6)
Lowest to $7.5321
ECAD model for VN9D30Q100FTR
Diodes Incorporated
PD SWITCH V-QFN4040-17 T&R 4K / Power Switch/Driver 1:1 N-Channel 3.5A V-QFN4040-17
Lowest to $1.5718
ECAD model for DPS1133FIAQ-13
Micrel
High Side Load Switches for Consumer Applications
Need more? Email Us
ECAD model for MIC94093YC6
STMicroelectronics
Double channel high-side solid state relay | IC SSR HIGH SIDE 2CH 6A PWRSO10
Lowest to $12.4799
ECAD model for VND830ASPTR-E

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3062 $65.7558
22+ $5.9946 $131.8812
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4331 $325.9860
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention