Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, VAST, WIFI
Frequency 3.2GHz ~ 15GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895012-SIM-153LH+
Ultra Librarian 3D Model Ultra Librarian SIM-153LH+ CAD Model

Description

The 895012-SIM-153LH+ is an RF and Wireless RF Mixers component manufactured by Mini-Circuits.

  • Frequency Range: 3.2GHz to 15GHz
  • RF Types: ISM, VAST, and WIFI
  • Function: up/down converter
  • Package Type: 8-SMD, No Lead
  • Installation: surface mount
  • Packaging: tape & reel
  • Standard Quantity: 500 pcs
  • ECCN: EAR99
  • MSL Level: 1 (unlimited floor life)
  • HTSUS code: 8542.39.0001
  • Product Line: active

You May Also Be Interested in

MACOM Technology Solutions
MIXER
Need more? Email Us
ECAD model for CSM5TH
Analog Devices Inc.
IC MIXER 2GHZ-14GHZ 12QFN / RF Mixer IC Radar 2GHz ~ 14GHz 12-QFN (3x2)
Lowest to $82.9349
ECAD model for LTC5548IUDB#TRPBF
M6R
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
ECAD model for M6R
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
ECAD model for MC4120
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
ECAD model for MD-154-PIN
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Lowest to $565.0150
ECAD model for HMC264LM3
Hittite
HMC1063 - GAAS MMIC I/Q MIXER, 2
Need more? Email Us
ECAD model for HMC1063LP3ETR
MACOM Technology Solutions
MIXER, HI IP3 IRM, 32-37GHZ,T&R5
Need more? Email Us
ECAD model for MAMX-011097-TR0500
MACOM Technology Solutions
DOUBLE-BALANCED MIXER
Need more? Email Us
ECAD model for M76H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0344 $57.1032
7+ $15.6180 $109.3260
10+ $15.1299 $151.2990
14+ $14.6419 $204.9866
18+ $14.1538 $254.7684
24+ $12.6896 $304.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention