Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, GPS, ISM, PCS
Frequency 1MHz ~ 2.5GHz
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 898720-SYM-11+
Ultra Librarian 3D Model Ultra Librarian SYM-11+ CAD Model

Description

The 898720-SYM-11+ is an RF mixer designed for applications that require signal mixing and conversion.

  • Frequency Range: 1MHz to 2.5GHz
  • Suitable for: Cellular, GPS, ISM, and PCS
  • Installation: Surface Mount
  • Package: 6-SMD, no lead
  • Manufacturer: Mini-Circuits
  • Status: Active
  • Category: RF and wireless

You May Also Be Interested in

Hittite
GaAs MMIC SMT DOUBLE-BALANCED FET MIXER, 1.3 - 2.5 GHz
Need more? Email Us
ECAD model for HMC216MS8
M/A-Com Technology Solutions
MMIC Medium Level Mixer 800 - 1000 MHz | MIXER MMIC 800-1000 MHZ
Need more? Email Us
ECAD model for MAMXSS0011TR
Maxim Integrated
IC MIXER 2.3-4GHZ UP/DWN 20TQFN
Need more? Email Us
ECAD model for MAX2044ETP+T
Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Need more? Email Us
ECAD model for IAM-91563-BLK
Linear Technology
400MHz to 3.7GHz 5V High Signal Level | IC MIXER 400MHZ-3.7GHZ DWN 16QFN
Lowest to $11.7971
ECAD model for LT5527EUF
Analog Devices Inc.
GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Lowest to $1.0811
ECAD model for HMC272AMS8
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Lowest to $565.0150
ECAD model for HMC264LM3
Analog Devices Inc.
GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Lowest to $5.0095
ECAD model for HMC272AMS8E
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7663 $71.0652
8+ $14.5776 $116.6208
12+ $14.1220 $169.4640
17+ $13.6665 $232.3305
22+ $13.2110 $290.6420
29+ $11.8442 $343.4818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,580 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention