EN
  • EN
  • DE

ZN2PD-9G-S+

Part No ZN2PD-9G-S+
Manufacturer Mini-Circuits
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106343-ZN2PD-9G-S+
Categories OEM Parts(T-Z)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZN2PD-9G-S+ CAD Model

Description

The ZN2PD-9G-S+ is a two-way 0° power splitter/combiner manufactured by Mini-Circuits. It operates over a broad frequency range from 6 to 9 GHz and is designed for applications requiring equal power division or combining of signals with minimal insertion loss and good isolation.

Applications

  • Radar Systems
  • Satellite Communication Systems
  • Test and Measurement Equipment
  • Wireless Communication Systems
  • Signal Monitoring Systems

Features

  • Wide frequency range: 6 to 9 GHz
  • Low insertion loss
  • High isolation
  • Excellent amplitude and phase balance
  • Rugged, compact design
  • Surface mount package

Benefits

  • Provides accurate and reliable signal splitting/combining
  • Minimizes signal loss, improving system performance
  • Reduces unwanted signal interference
  • Ensures consistent signal characteristics across multiple channels
  • Suitable for demanding environmental conditions
  • Facilitates easy integration into circuit boards

Technical Specifications

The ZN2PD-9G-S+ power splitter/combiner features a typical insertion loss of 0.6 dB, ensuring minimal signal attenuation during power division or combining. It offers high isolation, typically 22 dB, which effectively prevents signal leakage between ports, maintaining signal integrity. The amplitude unbalance is typically 0.2 dB, and the phase unbalance is typically 2 degrees, ensuring consistent signal characteristics across the output ports. The device is designed to handle an input power of up to 1W. It is supplied in a compact surface-mount package, facilitating easy integration onto circuit boards. The rugged construction ensures reliable performance in harsh environmental conditions. The ZN2PD-9G-S+ operates over a wide temperature range. It is suitable for use in various applications including radar systems, satellite communication systems, test and measurement equipment, and wireless communication systems. The splitter/combiner is RoHS compliant.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess