EN
  • EN
  • DE

MT8960AC

Part No MT8960AC
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005915-MT8960AC
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8960AC CAD Model

Description

The MT8960AC is a monolithic Integrated Services Digital Network (ISDN) U interface transceiver from Mitel (now Mitel Networks Corporation). It's designed to provide full-duplex data transmission over a single twisted-pair wire. It's primarily used in ISDN terminal adapters, line cards, and other communication equipment.

Applications:

  • ISDN Terminal Adapters: Enables devices to connect to ISDN networks.
  • ISDN Line Cards: Used in central office equipment to provide ISDN connectivity.
  • Digital Telephones: Integrated into digital telephone systems for voice and data communication.
  • Data Communication Equipment: Used in modems and other data transmission devices.
  • PBX Systems: Employed in private branch exchange systems for digital telephony.

Features:

  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • U Interface Transceiver: Complies with the ISDN U interface standard.
  • Adaptive Echo Cancellation: Minimizes signal interference for reliable communication.
  • Digital Signal Processing (DSP): Integrated DSP for enhanced signal processing capabilities.
  • Low Power Consumption: Designed for efficient power usage in communication devices.

Benefits:

  • High-Speed Data Transmission: Provides reliable high-speed data communication over ISDN networks.
  • Improved Signal Quality: Adaptive echo cancellation enhances signal clarity and reduces noise.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Enhanced Network Performance: Optimizes data transmission for improved network efficiency.
  • Cost-Effective Solution: Provides a cost-efficient solution for ISDN connectivity.

Technical Specifications:

The MT8960AC supports data rates up to 144 kbps and operates with a 5V power supply. It incorporates adaptive echo cancellation to minimize signal interference and ensure reliable communication. The transceiver includes a digital signal processor (DSP) for enhanced signal processing capabilities. It is typically packaged in a 28-pin DIP or surface-mount package. The device complies with the ISDN U interface standard, ensuring compatibility with ISDN networks. The operating temperature range is typically from -40°C to +85°C.

Note: Always refer to the official Mitel datasheet for detailed specifications, application diagrams, and design considerations when implementing the MT8960AC in your ISDN communication systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess