EN
  • EN
  • DE

M2V56S40ATP-5

Part No M2V56S40ATP-5
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073642-M2V56S40ATP-5
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2V56S40ATP-5 CAD Model

Description

The M2V56S40ATP-5 is a high-speed Static Random Access Memory (SRAM) module manufactured by Mitsubishi. This SRAM is designed for applications requiring fast data access and storage, such as high-performance computing, networking equipment, and embedded systems.

Applications:

  • High-performance computing systems
  • Networking equipment (routers, switches)
  • Embedded systems with high-speed memory requirements
  • Data acquisition systems
  • Industrial control systems

Features:

  • High-speed data access
  • Low power consumption
  • Compact form factor
  • High reliability
  • Wide operating temperature range

Benefits:

  • Improved system performance due to fast memory access
  • Reduced power consumption, leading to energy efficiency
  • Smaller system size due to compact module design
  • Increased system reliability and uptime
  • Suitable for a wide range of operating environments

Technical Specifications:

While specific technical specifications for the M2V56S40ATP-5 require referencing the official Mitsubishi datasheet, typical specifications for similar SRAM modules include:

  • Density: 56Mbit
  • Organization: Typically organized as 4M x 16
  • Access Time: This SRAM boasts a very fast access time, crucial for real-time processing applications. Access times can range from 5ns to 20ns depending on the specific configuration.
  • Power Supply Voltage: 3.3V or 5V (depending on the specific variant)
  • Operating Temperature: Industrial temperature range (-40°C to +85°C)
  • Package: The package type is often a TSOP (Thin Small Outline Package) or similar for surface mount technology, enabling compact designs.

For precise details on voltage, timings, and other electrical characteristics, consult the official Mitsubishi documentation for the M2V56S40ATP-5.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess