EN
  • EN
  • DE

M30624MGA-322FP

Part No M30624MGA-322FP
Manufacturer Mitsubishi
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1210367-M30624MGA-322FP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30624MGA-322FP CAD Model

Description

The M30624MGA-322FP is a single-chip 16-bit microcontroller manufactured by Mitsubishi Electric (now Renesas Electronics). It's part of the M16C/62 Series and is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral features. This microcontroller is commonly used in applications requiring real-time control, data processing, and communication capabilities.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Consumer electronics
  • Automotive electronics

Features:

  • 16-bit M16C CPU core
  • Operating frequency: Up to 20 MHz
  • On-chip ROM: 128 KB
  • On-chip RAM: 6 KB
  • Timers: Multiple 16-bit timers/counters
  • Serial communication interfaces: UART, SPI, I2C
  • A/D converter: 10-bit, 8-channel
  • I/O ports: Multiple general-purpose I/O ports
  • Interrupt controller
  • Package: 100-pin QFP

Benefits:

  • Provides sufficient processing power for embedded control applications
  • Offers ample memory for program code and data storage
  • Enables precise timing and control with multiple timers/counters
  • Facilitates communication with external devices via serial interfaces
  • Allows for analog signal acquisition with the A/D converter
  • Provides flexible I/O capabilities
  • Supports efficient interrupt handling
  • Simplifies board layout with its QFP package

Technical Specifications:

The M30624MGA-322FP features a 16-bit M16C CPU core that executes instructions efficiently. It operates at a frequency of up to 20 MHz, providing sufficient processing power for demanding applications. The on-chip ROM provides 128 KB of storage for program code, while the on-chip RAM offers 6 KB of storage for data. Multiple 16-bit timers/counters allow for precise timing and control of external devices. The serial communication interfaces (UART, SPI, I2C) facilitate communication with other devices and peripherals. The 10-bit, 8-channel A/D converter allows for the acquisition of analog signals. Multiple general-purpose I/O ports provide flexible I/O capabilities. The interrupt controller supports efficient interrupt handling. The device is packaged in a 100-pin QFP (Quad Flat Package). The operating voltage is typically 3.0V or 5.0V. The operating temperature range is typically -40°C to +85°C. Power consumption is relatively low, making it suitable for battery-powered applications.

In industrial control systems, the M30624MGA-322FP is used for motor control, process control, and data acquisition. In home appliances, it's used in washing machines, refrigerators, and air conditioners. In consumer electronics, it's used in remote controls, digital cameras, and audio players. In automotive electronics, it's used in dashboard displays and engine control systems. The microcontroller's versatility and rich set of features make it a popular choice for a wide range of embedded applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8327 $64.9962
13+ $8.8889 $115.5557
21+ $8.6105 $180.8205
28+ $8.3333 $233.3324
36+ $8.0550 $289.9800
48+ $7.2222 $346.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess